Vishay Intertechnology, Inc. Fixed Inductors IDCS5020ER101M

Description
100µH Shielded Wirewound Inductor 680mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 680mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS5020ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER101M-ND
Fixed Inductors IDCS5020ER101M-ND
100µH Shielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 680mA 420mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 0.68A SMD 100¦H 680mA 800mA - Ferrite Core ¦20% Shielded 420 mOhm Max - IDCS5020ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.68A SMD 100¦H 680mA 800mA - Ferrite Core ¦20% Shielded 420 mOhm Max
IDCS5020ER101M
INDUCTOR POWER 100UH 0.68A SMD 100¦H 680mA 800mA - Ferrite Core ¦20% Shielded 420 mOhm Max IDCS5020ER101M
INDUCTOR POWER 100UH 0.68A SMD 100¦H 680mA 800mA - Ferrite Core ¦20% Shielded 420 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 0.68A SMD 100¦H 680mA 800mA - Ferrite Core ¦20% Shielded 420 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS5020ER101M-ND IDCS5020ER101M
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.68A SMD 100¦H 680mA 800mA - Ferrite Core ¦20% Shielded 420 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers