Vishay Precision Group Fixed Inductors IFSC1515AHER470M01

Description
47µH Shielded Inductor 800mA 594mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 800mA 594mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1408-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1408-1-ND
Fixed Inductors 541-1408-1-ND
47µH Shielded Inductor 800mA 594mOhm Max Nonstandard

47µH Shielded Inductor 800mA 594mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1408-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1408-2-ND
Fixed Inductors 541-1408-2-ND
47µH Shielded Inductor 800mA 594mOhm Max Nonstandard

47µH Shielded Inductor 800mA 594mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1408-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1408-6-ND
Fixed Inductors 541-1408-6-ND
47µH Shielded Inductor 800mA 594mOhm Max Nonstandard

47µH Shielded Inductor 800mA 594mOhm Max Nonstandard

Buy Now Datasheet
SMD 47uH Inductor and Choke - 71-IFSC1515AHER470M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH Inductor and Choke
71-IFSC1515AHER470M01
SMD 47uH Inductor and Choke 71-IFSC1515AHER470M01
47uH 20% Shielded SMD Inductor 1515 Product overview: IFSC1515AHER470M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER470M0 1 can be used for catalog matching and distributor lookup.

47uH 20% Shielded SMD Inductor 1515 Product overview: IFSC1515AHER470M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER470M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 47UH 0.80A SMD 47¦H 800mA 560mA 800mA - ¦20% Shielded 594 mOhm Max - IFSC1515AHER470M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.80A SMD 47¦H 800mA 560mA 800mA - ¦20% Shielded 594 mOhm Max
IFSC1515AHER470M01
INDUCTOR POWER 47UH 0.80A SMD 47¦H 800mA 560mA 800mA - ¦20% Shielded 594 mOhm Max IFSC1515AHER470M01
INDUCTOR POWER 47UH 0.80A SMD 47¦H 800mA 560mA 800mA - ¦20% Shielded 594 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

INDUCTOR POWER 47UH 0.80A SMD 47¦H 800mA 560mA 800mA - ¦20% Shielded 594 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - IFSC1515AHER470M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IFSC1515AHER470M01
Fixed Inductors IFSC1515AHER470M01
FIXED IND 47UH 800MA 594MOHM SMD

FIXED IND 47UH 800MA 594MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 47 H, 20%, Shielded, 0.594 Ohm, 800 Ma Rohs Compliant Vishay - 06X5486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 47 H, 20%, Shielded, 0.594 Ohm, 800 Ma Rohs Compliant Vishay
06X5486
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 47 H, 20%, Shielded, 0.594 Ohm, 800 Ma Rohs Compliant Vishay 06X5486
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 47 H, 20%, Shielded, 0.594 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 47 H, 20%, Shielded, 0.594 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 560Ma, Smd; Inductance Vishay - 47T5131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 560Ma, Smd; Inductance Vishay
47T5131
Inductor, Shielded, 47Uh, 560Ma, Smd; Inductance Vishay 47T5131
INDUCTOR, SHIELDED, 47UH, 560MA, SMD; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 560MA, SMD; Inductance:47µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1408-1-ND 71-IFSC1515AHER470M01 IFSC1515AHER470M01 IFSC1515AHER470M01 06X5486 47T5131
Product Name Fixed Inductors SMD 47uH Inductor and Choke INDUCTOR POWER 47UH 0.80A SMD 47¦H 800mA 560mA 800mA - ¦20% Shielded 594 mOhm Max Fixed Inductors Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 47 H, 20%, Shielded, 0.594 Ohm, 800 Ma Rohs Compliant Vishay Inductor, Shielded, 47Uh, 560Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.5940 ohms 0.5940 ohms 0.5940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details