FIXED IND 100UH 650MA 358 MOHM
FIXED IND 100UH 650MA 358 MOHM
FIXED IND 100UH 650MA 358 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IFDC2525DZER101MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |