Vishay Intertechnology, Inc. INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max IDCS2512ER101M

Description
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max - IDCS2512ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max
IDCS2512ER101M
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max IDCS2512ER101M
INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER101M-ND
Fixed Inductors IDCS2512ER101M-ND
100µH Shielded Inductor 300mA 480mOhm Max Nonstandard

100µH Shielded Inductor 300mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER101M IDCS2512ER101M-ND
Product Name INDUCTOR POWER 100UH 0.3A SMD 100¦H 300mA - - Ferrite Core ¦20% Shielded 480 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4800 ohms 0.4800 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details