Vishay Precision Group Fixed Inductors IFSC1111AZER4R7M01

Description
4.7µH Shielded Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1395-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1395-2-ND
Fixed Inductors 541-1395-2-ND
4.7µH Shielded Inductor 1A 200mOhm Max Nonstandard

4.7µH Shielded Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 1A SMD 4.7¦H 1A 750mA 1A - ¦20% Shielded 200 mOhm Max - - Power Supplies - 0.114
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 1A SMD 4.7¦H 1A 750mA 1A - ¦20% Shielded 200 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«
IFSC1111AZER4R7M01
INDUCTOR POWER 4.7UH 1A SMD 4.7¦H 1A 750mA 1A - ¦20% Shielded 200 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel« IFSC1111AZER4R7M01
INDUCTOR POWER 4.7UH 1A SMD 4.7¦H 1A 750mA 1A - ¦20% Shielded 200 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 1A SMD 4.7¦H 1A 750mA 1A - ¦20% Shielded 200 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 4.7Uh, 750Ma, Smd; Inductance Vishay - 47T5118 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 750Ma, Smd; Inductance Vishay
47T5118
Inductor, Shielded, 4.7Uh, 750Ma, Smd; Inductance Vishay 47T5118
INDUCTOR, SHIELDED, 4.7UH, 750MA, SMD; Inductance:4.7µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):750mA; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.2ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 750MA, SMD; Inductance:4.7µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):750mA; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.2ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1395-2-ND IFSC1111AZER4R7M01 47T5118
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 1A SMD 4.7¦H 1A 750mA 1A - ¦20% Shielded 200 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 4.7Uh, 750Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details