Vishay Precision Group Fixed Inductors IFSC1515AHER150M01

Description
15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4328-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4328-6-ND
Fixed Inductors 541-4328-6-ND
15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard

15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4328-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4328-1-ND
Fixed Inductors 541-4328-1-ND
15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard

15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4328-2-ND
Fixed Inductors 541-4328-2-ND
15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard

15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 298728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298728
Surface Mount Inductors 298728
Vishay IFSC1515AHER150M01

Vishay IFSC1515AHER150M01

Supplier's Site
Surface Mount Inductors - 298726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298726
Surface Mount Inductors 298726
Vishay IFSC1515AHER150M01

Vishay IFSC1515AHER150M01

Supplier's Site
INDUCTOR POWER 15UH 1.25A SMD 15¦H 1.25A 1A 1.25A - ¦20% Shielded 222 mOhm Max - IFSC1515AHER150M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 1.25A SMD 15¦H 1.25A 1A 1.25A - ¦20% Shielded 222 mOhm Max
IFSC1515AHER150M01
INDUCTOR POWER 15UH 1.25A SMD 15¦H 1.25A 1A 1.25A - ¦20% Shielded 222 mOhm Max IFSC1515AHER150M01
INDUCTOR POWER 15UH 1.25A SMD 15¦H 1.25A 1A 1.25A - ¦20% Shielded 222 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 1.25A SMD 15¦H 1.25A 1A 1.25A - ¦20% Shielded 222 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1157557-IFSC1515AHER150M01
Inductors, Coils, Chokes - Fixed Inductors 1157557-IFSC1515AHER150M01
Win Source Part Number: 1157557-IFSC1515AHER 150M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1515AH-01 Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 222mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Alternative Parts (Cross-Reference): IFSC1515AHER150M01.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-4328-6,541-4328- 2,IFSC1515AHER150M01 -ND,541-4328-1 Current - Saturation (Isat): 1A

Win Source Part Number: 1157557-IFSC1515AHER150M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1515AH-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 222mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Alternative Parts (Cross-Reference): IFSC1515AHER150M01.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-4328-6,541-4328-2,IFSC1515AHER150M01-ND,541-4328-1
Current - Saturation (Isat): 1A

Buy Now Datasheet
SMD 15uH 1.25A Inductor and Choke - 71-IFSC1515AHER150M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 1.25A Inductor and Choke
71-IFSC1515AHER150M01
SMD 15uH 1.25A Inductor and Choke 71-IFSC1515AHER150M01
15uH Shielded Power Inductor, 1.25A, 222mR DCR, 1515 SMD Product overview: IFSC1515AHER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER150M0 1 can be used for catalog matching and distributor lookup.

15uH Shielded Power Inductor, 1.25A, 222mR DCR, 1515 SMD Product overview: IFSC1515AHER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER150M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 1A, Smd; Inductance Vishay - 47T5125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1A, Smd; Inductance Vishay
47T5125
Inductor, Shielded, 15Uh, 1A, Smd; Inductance Vishay 47T5125
INDUCTOR, SHIELDED, 15UH, 1A, SMD; Inductance:15µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; DC Resistance Max:0.222ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1A, SMD; Inductance:15µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; DC Resistance Max:0.222ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 15 H, 20%, Shielded, 0.222 Ohm, 1.25 A Rohs Compliant Vishay - 06X5480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 15 H, 20%, Shielded, 0.222 Ohm, 1.25 A Rohs Compliant Vishay
06X5480
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 15 H, 20%, Shielded, 0.222 Ohm, 1.25 A Rohs Compliant Vishay 06X5480
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 15 H, 20%, Shielded, 0.222 ohm, 1.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 15 H, 20%, Shielded, 0.222 ohm, 1.25 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-4328-6-ND 298728 IFSC1515AHER150M01 1157557-IFSC1515AHER150M01 71-IFSC1515AHER150M01 47T5125 06X5480
Product Name Fixed Inductors Surface Mount Inductors INDUCTOR POWER 15UH 1.25A SMD 15¦H 1.25A 1A 1.25A - ¦20% Shielded 222 mOhm Max Inductors, Coils, Chokes - Fixed Inductors SMD 15uH 1.25A Inductor and Choke Inductor, Shielded, 15Uh, 1A, Smd; Inductance Vishay Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 15 H, 20%, Shielded, 0.222 Ohm, 1.25 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.2220 ohms 0.2220 ohms 0.2220 ohms 0.2220 ohms
Unlock Full Specs
to access all available technical data