Vishay Intertechnology, Inc. INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max IDCS7328ER330M

Description
INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max - IDCS7328ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max
IDCS7328ER330M
INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max IDCS7328ER330M
INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS7328ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER330M-ND
Fixed Inductors IDCS7328ER330M-ND
33µH Shielded Wirewound Inductor 2.8A 75mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.8A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS7328ER330M IDCS7328ER330M-ND
Product Name INDUCTOR POWER 33UH 2.8A SMD 33¦H 2.8A 5A - Ferrite Core ¦20% Shielded 75 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0750 ohms 0.0750 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details