Vishay Precision Group INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max IFSC1111AZER1R5M01

Description
INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max - IFSC1111AZER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max
IFSC1111AZER1R5M01
INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max IFSC1111AZER1R5M01
INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IFSC1111AZER1R5M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC1111AZER1R5M01-ND
Fixed Inductors IFSC1111AZER1R5M01-ND
1.5µH Shielded Inductor 1.45A 75mOhm Max Nonstandard

1.5µH Shielded Inductor 1.45A 75mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 1.35A, Smd; Inductance Vishay - 47T5111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 1.35A, Smd; Inductance Vishay
47T5111
Inductor, Shielded, 1.5Uh, 1.35A, Smd; Inductance Vishay 47T5111
INDUCTOR, SHIELDED, 1.5UH, 1.35A, SMD; Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; Product Length:2.9mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 1.35A, SMD; Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:IFSC-1111AZ-01 Series; Inductor Case / Package:-; Product Length:2.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC1111AZER1R5M01 IFSC1111AZER1R5M01-ND 47T5111
Product Name INDUCTOR POWER 1.5UH 1.45A SMD 1.5¦H 1.45A 1.35A 1.45A - ¦20% Shielded 75 mOhm Max Fixed Inductors Inductor, Shielded, 1.5Uh, 1.35A, Smd; Inductance Vishay
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0750 ohms 0.0750 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details