Vishay Intertechnology, Inc. INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max IDCS2512ER470M

Description
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max - IDCS2512ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max
IDCS2512ER470M
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max IDCS2512ER470M
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER470M-ND
Fixed Inductors IDCS2512ER470M-ND
47µH Shielded Inductor 500mA 230mOhm Max Nonstandard

47µH Shielded Inductor 500mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER470M IDCS2512ER470M-ND
Product Name INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA - - Ferrite Core ¦20% Shielded 230 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
High Frequency & RF Inductors - 1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details