INDUCTOR POWER 68UH 0.85A SMD 68¦H 850mA - - Ferrite Core ¦20% Unshielded 280 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IDCP3020ER680M | IDCP3020ER680M-ND |
| Product Name | INDUCTOR POWER 68UH 0.85A SMD 68¦H 850mA - - Ferrite Core ¦20% Unshielded 280 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 68 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.2800 ohms | 0.2800 ohms |
| Rated DC Current | 850 milliamps |