Vishay Intertechnology, Inc. INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max IDCS7328ER151M

Description
INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max - IDCS7328ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max
IDCS7328ER151M
INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max IDCS7328ER151M
INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS7328ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER151M-ND
Fixed Inductors IDCS7328ER151M-ND
150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS7328ER151M IDCS7328ER151M-ND
Product Name INDUCTOR POWER 150UH 1.3A SMD 150¦H 1.3A 2.1A - Ferrite Core ¦20% Shielded 293 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2930 ohms 0.2930 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details