Vishay Intertechnology, Inc. Fixed Inductors IFLR2727EZER72NM01

Description
72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3104-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3104-1-ND
Fixed Inductors 541-3104-1-ND
72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3104-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3104-6-ND
Fixed Inductors 541-3104-6-ND
72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3104-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3104-2-ND
Fixed Inductors 541-3104-2-ND
72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 72Nh, Shielded, 45A; Inductance Vishay - 98Y8840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 72Nh, Shielded, 45A; Inductance Vishay
98Y8840
Inductor, 72Nh, Shielded, 45A; Inductance Vishay 98Y8840
INDUCTOR, 72NH, SHIELDED, 45A; Inductance:72nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:IFLR-2727EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:350µohm RoHS Compliant: Yes

INDUCTOR, 72NH, SHIELDED, 45A; Inductance:72nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:IFLR-2727EZ-01 Series; Inductor Case / Package:-; DC Resistance Max:350µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3104-1-ND 98Y8840
Product Name Fixed Inductors Inductor, 72Nh, Shielded, 45A; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.50E-4 ohms 3.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567659 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details