Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER15NJ

Description
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFCB0402ER15NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFCB0402ER15NJ-ND
Fixed Inductors IFCB0402ER15NJ-ND
15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFCB0402ER15NJ-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047CR47MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details