Vishay Intertechnology, Inc. INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max IDCS2512ER222M

Description
INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max - IDCS2512ER222M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max
IDCS2512ER222M
INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max IDCS2512ER222M
INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER222M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER222M-ND
Fixed Inductors IDCS2512ER222M-ND
2.2mH Shielded Inductor 100mA 8.5Ohm Max Nonstandard

2.2mH Shielded Inductor 100mA 8.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER222M IDCS2512ER222M-ND
Product Name INDUCTOR POWER 2200UH 0.1A SMD 2.2mH 100mA - - Ferrite Core ¦20% Shielded 8.5 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 100 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details