Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER270M

Description
27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER270M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER270M-ND
Fixed Inductors IDCP3020ER270M-ND
27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 27UH 1.3A SMD 27¦H 1.3A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - IDCP3020ER270M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 27UH 1.3A SMD 27¦H 1.3A - - Ferrite Core ¦20% Unshielded 120 mOhm Max
IDCP3020ER270M
INDUCTOR POWER 27UH 1.3A SMD 27¦H 1.3A - - Ferrite Core ¦20% Unshielded 120 mOhm Max IDCP3020ER270M
INDUCTOR POWER 27UH 1.3A SMD 27¦H 1.3A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 27UH 1.3A SMD 27¦H 1.3A - - Ferrite Core ¦20% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER270M-ND IDCP3020ER270M
Product Name Fixed Inductors INDUCTOR POWER 27UH 1.3A SMD 27¦H 1.3A - - Ferrite Core ¦20% Unshielded 120 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details