Vishay Precision Group Fixed Inductors IFSC1515AHER100M01

Description
10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1406-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1406-1-ND
Fixed Inductors 541-1406-1-ND
10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1406-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1406-2-ND
Fixed Inductors 541-1406-2-ND
10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1406-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1406-6-ND
Fixed Inductors 541-1406-6-ND
10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard

10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 1.30A SMD 10¦H 1.3A 1.3A 1.3A - ¦20% Shielded 170 mOhm Max - IFSC1515AHER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 1.30A SMD 10¦H 1.3A 1.3A 1.3A - ¦20% Shielded 170 mOhm Max
IFSC1515AHER100M01
INDUCTOR POWER 10UH 1.30A SMD 10¦H 1.3A 1.3A 1.3A - ¦20% Shielded 170 mOhm Max IFSC1515AHER100M01
INDUCTOR POWER 10UH 1.30A SMD 10¦H 1.3A 1.3A 1.3A - ¦20% Shielded 170 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 1.30A SMD 10¦H 1.3A 1.3A 1.3A - ¦20% Shielded 170 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 298725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298725
Surface Mount Inductors 298725
Vishay IFSC1515AHER100M01

Vishay IFSC1515AHER100M01

Supplier's Site
Surface Mount Inductors - 298723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298723
Surface Mount Inductors 298723
Vishay IFSC1515AHER100M01

Vishay IFSC1515AHER100M01

Supplier's Site
SMD 10UH 1.3A 170 MOHM Inductor and Choke - 71-IFSC1515AHER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.3A 170 MOHM Inductor and Choke
71-IFSC1515AHER100M01
SMD 10UH 1.3A 170 MOHM Inductor and Choke 71-IFSC1515AHER100M01
FIXED IND 10UH 1.3A 170 MOHM SMD Product overview: IFSC1515AHER100M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER100M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 170 MOHM SMD Product overview: IFSC1515AHER100M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1024607-IFSC1515AHER100M01
Inductors, Coils, Chokes - Fixed Inductors 1024607-IFSC1515AHER100M01
Win Source Part Number: 1024607-IFSC1515AHER 100M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1515AH-01 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1406-6,541-1406- 2,541-1406-1 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1024607-IFSC1515AHER100M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1515AH-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1406-6,541-1406-2,541-1406-1
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Inductor, Shielded, 10Uh, 1.3A, Smd; Inductance Vishay - 47T5124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.3A, Smd; Inductance Vishay
47T5124
Inductor, Shielded, 10Uh, 1.3A, Smd; Inductance Vishay 47T5124
INDUCTOR, SHIELDED, 10UH, 1.3A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; DC Resistance Max:0.17ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.3A, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; DC Resistance Max:0.17ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 1.3A, Smd, Full Reel; Inductance Vishay - 28X2057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.3A, Smd, Full Reel; Inductance Vishay
28X2057
Inductor, Shielded, 10Uh, 1.3A, Smd, Full Reel; Inductance Vishay 28X2057
INDUCTOR, SHIELDED, 10UH, 1.3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.3A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 10 H, 20%, Shielded, 0.17 Ohm, 1.3 A Rohs Compliant Vishay - 06X5479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 10 H, 20%, Shielded, 0.17 Ohm, 1.3 A Rohs Compliant Vishay
06X5479
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 10 H, 20%, Shielded, 0.17 Ohm, 1.3 A Rohs Compliant Vishay 06X5479
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 10 H, 20%, Shielded, 0.17 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 10 H, 20%, Shielded, 0.17 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1406-1-ND IFSC1515AHER100M01 298725 71-IFSC1515AHER100M01 1024607-IFSC1515AHER100M01 47T5124 28X2057 06X5479
Product Name Fixed Inductors INDUCTOR POWER 10UH 1.30A SMD 10¦H 1.3A 1.3A 1.3A - ¦20% Shielded 170 mOhm Max Surface Mount Inductors SMD 10UH 1.3A 170 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 10Uh, 1.3A, Smd; Inductance Vishay Inductor, Shielded, 10Uh, 1.3A, Smd, Full Reel; Inductance Vishay Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 10 H, 20%, Shielded, 0.17 Ohm, 1.3 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1700 ohms 0.1700 ohms 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers