FIXED IND 150UH 260MA 590MOHM SM Product overview: IDCS2512ER151M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 260MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 260MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER151M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1019888-IDCS2512ER15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IDCS-2512
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 590mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
INDUCTOR POWER 150UH 0.26A SMD 150¦H 260mA - - Ferrite Core ¦20% Shielded 590 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
150µH Shielded Inductor 260mA 590mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IDCS2512ER151M | 1019888-IDCS2512ER151M | IDCS2512ER151M | IDCS2512ER151M-ND |
| Product Name | 150UH 260MA 590MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | INDUCTOR POWER 150UH 0.26A SMD 150¦H 260mA - - Ferrite Core ¦20% Shielded 590 mOhm Max | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Inductance Range | 150 microH | 150 microH | 150 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Tape & Reel (TR) | Tape Reel |