2.2uH Shielded SMD Inductor, 3A, 45mR DCR, 1515 Product overview: IFSC1515AHER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER2R2M0
INDUCTOR POWER 2.2UH 3A SMD 2.2¦H 3A 3A 3A - ¦20% Shielded 45 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«
2.2µH Shielded Inductor 3A 45mOhm Max Nonstandard
2.2µH Shielded Inductor 3A 45mOhm Max Nonstandard
2.2µH Shielded Inductor 3A 45mOhm Max Nonstandard
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 2.2 H, 20%, Shielded, 0.045 ohm, 3 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 2.2UH, 3A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 3A, SMD; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde
FIXED IND 2.2UH 3A 45 MOHM SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 298736 | 71-IFSC1515AHER2R2M01 | IFSC1515AHER2R2M01 | 541-1404-1-ND | 06X5481 | 28X2058 | 47T5126 | IFSC1515AHER2R2M01 |
| Product Name | Surface Mount Inductors | SMD 2.2uH 3A Inductor and Choke | INDUCTOR POWER 2.2UH 3A SMD 2.2¦H 3A 3A 3A - ¦20% Shielded 45 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel« | Fixed Inductors | Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 2.2 H, 20%, Shielded, 0.045 Ohm, 3 A Rohs Compliant Vishay | Inductor, Shielded, 2.2Uh, 3A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 2.2Uh, 3A, Smd; Inductance Vishay | Fixed Inductors |
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | ||
| Rated DC Current | 3100 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| EIA Case Size | Surface Mount | |||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |