Vishay Precision Group INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max IFSC0806AZER100M01

Description
INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max - IFSC0806AZER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max
IFSC0806AZER100M01
INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max IFSC0806AZER100M01
INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1386-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1386-2-ND
Fixed Inductors 541-1386-2-ND
10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard

10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1386-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1386-1-ND
Fixed Inductors 541-1386-1-ND
10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard

10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1386-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1386-6-ND
Fixed Inductors 541-1386-6-ND
10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard

10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 620Ma, Smd; Inductance Vishay - 47T5088 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 620Ma, Smd; Inductance Vishay
47T5088
Inductor, Shielded, 10Uh, 620Ma, Smd; Inductance Vishay 47T5088
INDUCTOR, SHIELDED, 10UH, 620MA, SMD; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):620mA; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 620MA, SMD; Inductance:10µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):620mA; Product Range:IFSC-0806AZ-01 Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC0806AZER100M01 541-1386-2-ND 47T5088
Product Name INDUCTOR POWER 10UH 0.45A SMD 10¦H 450mA 620mA 450mA - ¦20% Shielded 1.33 Ohm Max Fixed Inductors Inductor, Shielded, 10Uh, 620Ma, Smd; Inductance Vishay
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 620 milliamps 620 milliamps 450 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details