Vishay Precision Group INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max IFSC1111AZER330M01

Description
INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max - IFSC1111AZER330M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max
IFSC1111AZER330M01
INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max IFSC1111AZER330M01
INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IFSC1111AZER330M01TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 400mA 1.25Ohm Max Nonstandard

33µH Shielded Inductor 400mA 1.25Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1111AZER330M01CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 400mA 1.25Ohm Max Nonstandard

33µH Shielded Inductor 400mA 1.25Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 33 H, 20%, Shielded, 1.25 Ohm, 400 Ma Rohs Compliant Vishay - 06X5472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 33 H, 20%, Shielded, 1.25 Ohm, 400 Ma Rohs Compliant Vishay
06X5472
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 33 H, 20%, Shielded, 1.25 Ohm, 400 Ma Rohs Compliant Vishay 06X5472
Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 33 H, 20%, Shielded, 1.25 ohm, 400 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 33 H, 20%, Shielded, 1.25 ohm, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 300Ma, Smd; Inductance Vishay - 47T5117 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 300Ma, Smd; Inductance Vishay
47T5117
Inductor, Shielded, 33Uh, 300Ma, Smd; Inductance Vishay 47T5117
INDUCTOR, SHIELDED, 33UH, 300MA, SMD; Inductance:33µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:IFSC-1111AZ-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 300MA, SMD; Inductance:33µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:IFSC-1111AZ-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC1111AZER330M01 541-IFSC1111AZER330M01TR-ND 06X5472 47T5117
Product Name INDUCTOR POWER 33UH 0.4A SMD 33¦H 400mA 300mA 400mA - ¦20% Shielded 1.25 Ohm Max Fixed Inductors Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 33 H, 20%, Shielded, 1.25 Ohm, 400 Ma Rohs Compliant Vishay Inductor, Shielded, 33Uh, 300Ma, Smd; Inductance Vishay
Inductance Range 33 microH 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 400 milliamps 300 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers