INDUCTOR POWER 220UH 0.22A SMD 220¦H 220mA - - Ferrite Core ¦20% Shielded 770 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.22A 0.9Ohm DCR T/R Product overview: IDCS2512ER221M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCS2512ER221M can be used for catalog matching and distributor lookup.
220µH Shielded Inductor 220mA 770mOhm Max Nonstandard
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IDCS2512ER221M | 71-IDCS2512ER221M | IDCS2512ER221M-ND |
| Product Name | INDUCTOR POWER 220UH 0.22A SMD 220¦H 220mA - - Ferrite Core ¦20% Shielded 770 mOhm Max | 220uH 100KHz 0.22A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | ||
| Inductance Range | 220 microH | 220 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.7700 ohms | 0.7700 ohms | |
| Rated DC Current | 220 milliamps |