Vishay Precision Group Fixed Inductors IFSC1008ABER6R8M01

Description
6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4326-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4326-1-ND
Fixed Inductors 541-4326-1-ND
6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard

6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4326-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4326-6-ND
Fixed Inductors 541-4326-6-ND
6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard

6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4326-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4326-2-ND
Fixed Inductors 541-4326-2-ND
6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard

6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8uH 1A 0.37 Ohm Inductor and Choke - 71-IFSC1008ABER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 1A 0.37 Ohm Inductor and Choke
71-IFSC1008ABER6R8M01
SMD 6.8uH 1A 0.37 Ohm Inductor and Choke 71-IFSC1008ABER6R8M01
6.8uH Shielded Wirewound Inductor, 1A, 0.37 Ohm, 100kHz, 1008 SMD Product overview: IFSC1008ABER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 1A, 0.37 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 1A, 0.37 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER6R8M0 1 can be used for catalog matching and distributor lookup.

6.8uH Shielded Wirewound Inductor, 1A, 0.37 Ohm, 100kHz, 1008 SMD Product overview: IFSC1008ABER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 1A, 0.37 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 1A, 0.37 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 6.8UH 1A SMD 6.8¦H 1A 1.15A 1A - ¦20% Shielded 370 mOhm Max - IFSC1008ABER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 1A SMD 6.8¦H 1A 1.15A 1A - ¦20% Shielded 370 mOhm Max
IFSC1008ABER6R8M01
INDUCTOR POWER 6.8UH 1A SMD 6.8¦H 1A 1.15A 1A - ¦20% Shielded 370 mOhm Max IFSC1008ABER6R8M01
INDUCTOR POWER 6.8UH 1A SMD 6.8¦H 1A 1.15A 1A - ¦20% Shielded 370 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 1A SMD 6.8¦H 1A 1.15A 1A - ¦20% Shielded 370 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 6.8 H, 20%, Shielded, 0.37 Ohm, 1 A Rohs Compliant Vishay - 06X5458 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 6.8 H, 20%, Shielded, 0.37 Ohm, 1 A Rohs Compliant Vishay
06X5458
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 6.8 H, 20%, Shielded, 0.37 Ohm, 1 A Rohs Compliant Vishay 06X5458
Surface Mount Power Inductor, IFSC-1008AB-01 Series, 6.8 H, 20%, Shielded, 0.37 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1008AB-01 Series, 6.8 H, 20%, Shielded, 0.37 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-4326-1-ND 71-IFSC1008ABER6R8M01 IFSC1008ABER6R8M01 06X5458
Product Name Fixed Inductors SMD 6.8uH 1A 0.37 Ohm Inductor and Choke INDUCTOR POWER 6.8UH 1A SMD 6.8¦H 1A 1.15A 1A - ¦20% Shielded 370 mOhm Max Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 6.8 H, 20%, Shielded, 0.37 Ohm, 1 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.3700 ohms 0.3700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126038P - RS Components, Ltd.
Specs
Inductance Range 82 microH
Rated DC Current 540 milliamps
Standards and Certifications RoHS
View Details