Vishay Intertechnology, Inc. Fixed Inductors IDCS5020ER220M

Description
22µH Shielded Wirewound Inductor 1.3A 207mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.3A 207mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS5020ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER220M-ND
Fixed Inductors IDCS5020ER220M-ND
22µH Shielded Wirewound Inductor 1.3A 207mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.3A 207mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 1.3A SMD 22¦H 1.3A 1.6A - Ferrite Core ¦20% Shielded 207 mOhm Max - IDCS5020ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.3A SMD 22¦H 1.3A 1.6A - Ferrite Core ¦20% Shielded 207 mOhm Max
IDCS5020ER220M
INDUCTOR POWER 22UH 1.3A SMD 22¦H 1.3A 1.6A - Ferrite Core ¦20% Shielded 207 mOhm Max IDCS5020ER220M
INDUCTOR POWER 22UH 1.3A SMD 22¦H 1.3A 1.6A - Ferrite Core ¦20% Shielded 207 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 1.3A SMD 22¦H 1.3A 1.6A - Ferrite Core ¦20% Shielded 207 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS5020ER220M-ND IDCS5020ER220M
Product Name Fixed Inductors INDUCTOR POWER 22UH 1.3A SMD 22¦H 1.3A 1.6A - Ferrite Core ¦20% Shielded 207 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details