Vishay Precision Group INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max IFSC0806AZER4R7M01

Description
INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max - IFSC0806AZER4R7M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max
IFSC0806AZER4R7M01
INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max IFSC0806AZER4R7M01
INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max - - Power Supplies - 0.079"" L x 0.063"" W x 0.039"" H (2.00mm x 1.60mm x 1.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1385-2-ND
Fixed Inductors 541-1385-2-ND
4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard

4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1385-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1385-1-ND
Fixed Inductors 541-1385-1-ND
4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard

4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1385-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1385-6-ND
Fixed Inductors 541-1385-6-ND
4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard

4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ifsc-0806Az-01 Series, 4.7 H, 20%, Shielded, 0.398 Ohm, 900 Ma Rohs Compliant Vishay - 06X5447 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-0806Az-01 Series, 4.7 H, 20%, Shielded, 0.398 Ohm, 900 Ma Rohs Compliant Vishay
06X5447
Surface Mount Power Inductor, Ifsc-0806Az-01 Series, 4.7 H, 20%, Shielded, 0.398 Ohm, 900 Ma Rohs Compliant Vishay 06X5447
Surface Mount Power Inductor, IFSC-0806AZ-01 Series, 4.7 H, 20%, Shielded, 0.398 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-0806AZ-01 Series, 4.7 H, 20%, Shielded, 0.398 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC0806AZER4R7M01 541-1385-2-ND 06X5447
Product Name INDUCTOR POWER 4.7UH 0.90A SMD 4.7¦H 900mA 850mA 900mA - ¦20% Shielded 398 mOhm Max Fixed Inductors Surface Mount Power Inductor, Ifsc-0806Az-01 Series, 4.7 H, 20%, Shielded, 0.398 Ohm, 900 Ma Rohs Compliant Vishay
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3980 ohms 0.3980 ohms
Rated DC Current 900 milliamps 850 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details