Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER103M

Description
10mH Shielded Inductor 20mA 32.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Shielded Inductor 20mA 32.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER103M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER103M-ND
Fixed Inductors IDCS2512ER103M-ND
10mH Shielded Inductor 20mA 32.8Ohm Max Nonstandard

10mH Shielded Inductor 20mA 32.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max - IDCS2512ER103M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max
IDCS2512ER103M
INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max IDCS2512ER103M
INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER103M-ND IDCS2512ER103M
Product Name Fixed Inductors INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3632B103LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details