Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER2R2M

Description
2.2µH Shielded Inductor 1.8A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.8A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER2R2M-ND
Fixed Inductors IDCS2512ER2R2M-ND
2.2µH Shielded Inductor 1.8A 50mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 50mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 1.8A SMD 2.2¦H 1.8A - - Ferrite Core ¦20% Shielded 50 mOhm Max - IDCS2512ER2R2M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 1.8A SMD 2.2¦H 1.8A - - Ferrite Core ¦20% Shielded 50 mOhm Max
IDCS2512ER2R2M
INDUCTOR POWER 2.2UH 1.8A SMD 2.2¦H 1.8A - - Ferrite Core ¦20% Shielded 50 mOhm Max IDCS2512ER2R2M
INDUCTOR POWER 2.2UH 1.8A SMD 2.2¦H 1.8A - - Ferrite Core ¦20% Shielded 50 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 1.8A SMD 2.2¦H 1.8A - - Ferrite Core ¦20% Shielded 50 mOhm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER2R2M-ND IDCS2512ER2R2M
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 1.8A SMD 2.2¦H 1.8A - - Ferrite Core ¦20% Shielded 50 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details