Vishay Intertechnology, Inc. Fixed Inductors IDCP3722ER150M

Description
15µH Unshielded Wirewound Inductor 2.27A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.27A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3722ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER150M-ND
Fixed Inductors IDCP3722ER150M-ND
15µH Unshielded Wirewound Inductor 2.27A 80mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.27A 80mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - IDCP3722ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max
IDCP3722ER150M
INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max IDCP3722ER150M
INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3722ER150M-ND IDCP3722ER150M
Product Name Fixed Inductors INDUCTOR POWER 15UH 2.27A SMD 15¦H 2.27A - - Ferrite Core ¦20% Unshielded 80 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C561KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details