Vishay Precision Group INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max IFSC1111ABER3R3M01

Description
INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max - IFSC1111ABER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max
IFSC1111ABER3R3M01
INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max IFSC1111ABER3R3M01
INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-4327-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4327-1-ND
Fixed Inductors 541-4327-1-ND
3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard

3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4327-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4327-2-ND
Fixed Inductors 541-4327-2-ND
3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard

3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4327-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4327-6-ND
Fixed Inductors 541-4327-6-ND
3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard

3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3uH 1.7A Inductor and Choke - 71-IFSC1111ABER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 1.7A Inductor and Choke
71-IFSC1111ABER3R3M01
SMD 3.3uH 1.7A Inductor and Choke 71-IFSC1111ABER3R3M01
SMD Shielded Power Inductor 3.3uH 1.7A 120mR Product overview: IFSC1111ABER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER3R3M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 3.3uH 1.7A 120mR Product overview: IFSC1111ABER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 3.3 H, 20%, Shielded, 0.12 Ohm, 1.7 A Rohs Compliant Vishay - 06X5462 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 3.3 H, 20%, Shielded, 0.12 Ohm, 1.7 A Rohs Compliant Vishay
06X5462
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 3.3 H, 20%, Shielded, 0.12 Ohm, 1.7 A Rohs Compliant Vishay 06X5462
Surface Mount Power Inductor, IFSC-1111AB-01 Series, 3.3 H, 20%, Shielded, 0.12 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AB-01 Series, 3.3 H, 20%, Shielded, 0.12 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IFSC1111ABER3R3M01 541-4327-1-ND 71-IFSC1111ABER3R3M01 06X5462
Product Name INDUCTOR POWER 3.3UH 1.2A SMD 3.3¦H 1.7A 1.5A 1.7A - ¦20% Shielded 120 mOhm Max Fixed Inductors SMD 3.3uH 1.7A Inductor and Choke Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 3.3 H, 20%, Shielded, 0.12 Ohm, 1.7 A Rohs Compliant Vishay
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details