Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER150M

Description
15µH Shielded Wirewound Inductor 3.4A 48mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.4A 48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER150M-ND
Fixed Inductors IDCS7328ER150M-ND
15µH Shielded Wirewound Inductor 3.4A 48mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.4A 48mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 3.4A SMD 15¦H 3.4A 7A - Ferrite Core ¦20% Shielded 48 mOhm Max - IDCS7328ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 3.4A SMD 15¦H 3.4A 7A - Ferrite Core ¦20% Shielded 48 mOhm Max
IDCS7328ER150M
INDUCTOR POWER 15UH 3.4A SMD 15¦H 3.4A 7A - Ferrite Core ¦20% Shielded 48 mOhm Max IDCS7328ER150M
INDUCTOR POWER 15UH 3.4A SMD 15¦H 3.4A 7A - Ferrite Core ¦20% Shielded 48 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 3.4A SMD 15¦H 3.4A 7A - Ferrite Core ¦20% Shielded 48 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER150M-ND IDCS7328ER150M
Product Name Fixed Inductors INDUCTOR POWER 15UH 3.4A SMD 15¦H 3.4A 7A - Ferrite Core ¦20% Shielded 48 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2567673P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N9 0402DC-2N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details