Vishay Precision Group SMD 4.7uH 2.2A Inductor and Choke IFSC1515AHER4R7M01

Description
4.7uH 20% Shielded SMD Inductor, 2.2A, 1515 Product overview: IFSC1515AHER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER4R7M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH 20% Shielded SMD Inductor, 2.2A, 1515 Product overview: IFSC1515AHER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER4R7M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 2.2A Inductor and Choke - 71-IFSC1515AHER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 2.2A Inductor and Choke
71-IFSC1515AHER4R7M01
SMD 4.7uH 2.2A Inductor and Choke 71-IFSC1515AHER4R7M01
4.7uH 20% Shielded SMD Inductor, 2.2A, 1515 Product overview: IFSC1515AHER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER4R7M0 1 can be used for catalog matching and distributor lookup.

4.7uH 20% Shielded SMD Inductor, 2.2A, 1515 Product overview: IFSC1515AHER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1515AHER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1405-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1405-2-ND
Fixed Inductors 541-1405-2-ND
4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard

4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1405-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1405-1-ND
Fixed Inductors 541-1405-1-ND
4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard

4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1405-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1405-6-ND
Fixed Inductors 541-1405-6-ND
4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard

4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1229238-IFSC1515AHER4R7M01
Inductors, Coils, Chokes - Fixed Inductors 1229238-IFSC1515AHER4R7M01
Win Source Part Number: 1229238-IFSC1515AHER 4R7M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1515AH-01 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Alternative Parts (Cross-Reference): IFSC1515AHER4R7M01.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1405-6,541-1405- 2,541-1405-1 Current - Saturation (Isat): 2A

Win Source Part Number: 1229238-IFSC1515AHER4R7M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1515AH-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Alternative Parts (Cross-Reference): IFSC1515AHER4R7M01.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1405-6,541-1405-2,541-1405-1
Current - Saturation (Isat): 2A

Buy Now Datasheet
INDUCTOR POWER 4.7UH 2.20A SMD 4.7¦H 2.2A 2A 2.2A - ¦20% Shielded 90 mOhm Max - - Power Supplies - 0.150
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 2.20A SMD 4.7¦H 2.2A 2A 2.2A - ¦20% Shielded 90 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«
IFSC1515AHER4R7M01
INDUCTOR POWER 4.7UH 2.20A SMD 4.7¦H 2.2A 2A 2.2A - ¦20% Shielded 90 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel« IFSC1515AHER4R7M01
INDUCTOR POWER 4.7UH 2.20A SMD 4.7¦H 2.2A 2A 2.2A - ¦20% Shielded 90 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 2.20A SMD 4.7¦H 2.2A 2A 2.2A - ¦20% Shielded 90 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 4.7 H, 20%, Shielded, 0.09 Ohm, 2.2 A Rohs Compliant Vishay - 06X5485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 4.7 H, 20%, Shielded, 0.09 Ohm, 2.2 A Rohs Compliant Vishay
06X5485
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 4.7 H, 20%, Shielded, 0.09 Ohm, 2.2 A Rohs Compliant Vishay 06X5485
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 4.7 H, 20%, Shielded, 0.09 ohm, 2.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 4.7 H, 20%, Shielded, 0.09 ohm, 2.2 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Vishay - 28X2059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Vishay
28X2059
Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Vishay 28X2059
INDUCTOR, SHIELDED, 4.7UH, 2A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay - 47T5130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay
47T5130
Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay 47T5130
INDUCTOR, SHIELDED, 4.7UH, 2A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; DC Resistance Max:0.09ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2A, SMD; Inductance:4.7µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; DC Resistance Max:0.09ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IFSC1515AHER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IFSC1515AHER4R7M01
Fixed Inductors IFSC1515AHER4R7M01
FIXED IND 4.7UH 2.2A 90 MOHM SMD

FIXED IND 4.7UH 2.2A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IFSC1515AHER4R7M01 541-1405-2-ND 1229238-IFSC1515AHER4R7M01 IFSC1515AHER4R7M01 06X5485 28X2059 47T5130 IFSC1515AHER4R7M01
Product Name SMD 4.7uH 2.2A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors INDUCTOR POWER 4.7UH 2.20A SMD 4.7¦H 2.2A 2A 2.2A - ¦20% Shielded 90 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel« Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 4.7 H, 20%, Shielded, 0.09 Ohm, 2.2 A Rohs Compliant Vishay Inductor, Shielded, 4.7Uh, 2A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 4.7Uh, 2A, Smd; Inductance Vishay Fixed Inductors
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details