Vishay Intertechnology, Inc. Fixed Inductors IFSC0806AZERR47M01

Description
470nH Shielded Inductor 2.6A 59mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 2.6A 59mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IFSC0806AZERR47M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IFSC0806AZERR47M01-ND
Fixed Inductors IFSC0806AZERR47M01-ND
470nH Shielded Inductor 2.6A 59mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 2.6A 59mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IFSC0806AZERR47M01-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details