Vishay Intertechnology, Inc. Fixed Inductors IDCS2512ER682M

Description
6.8mH Shielded Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet
Description
6.8mH Shielded Inductor 40mA 25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS2512ER682M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER682M-ND
Fixed Inductors IDCS2512ER682M-ND
6.8mH Shielded Inductor 40mA 25Ohm Max Nonstandard

6.8mH Shielded Inductor 40mA 25Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 6800UH 0.04A SMD 6.8mH 40mA - - Ferrite Core ¦20% Shielded 25 Ohm Max - IDCS2512ER682M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6800UH 0.04A SMD 6.8mH 40mA - - Ferrite Core ¦20% Shielded 25 Ohm Max
IDCS2512ER682M
INDUCTOR POWER 6800UH 0.04A SMD 6.8mH 40mA - - Ferrite Core ¦20% Shielded 25 Ohm Max IDCS2512ER682M
INDUCTOR POWER 6800UH 0.04A SMD 6.8mH 40mA - - Ferrite Core ¦20% Shielded 25 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6800UH 0.04A SMD 6.8mH 40mA - - Ferrite Core ¦20% Shielded 25 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS2512ER682M-ND IDCS2512ER682M
Product Name Fixed Inductors INDUCTOR POWER 6800UH 0.04A SMD 6.8mH 40mA - - Ferrite Core ¦20% Shielded 25 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details