Vishay Intertechnology, Inc. Fixed Inductors IFLR4027EZERR15M01

Description
155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3109-2-ND
Fixed Inductors 541-3109-2-ND
155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3109-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3109-1-ND
Fixed Inductors 541-3109-1-ND
155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3109-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3109-6-ND
Fixed Inductors 541-3109-6-ND
155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.155Uh, 420Uohm, 50A, Smd; Inductance Vishay - 07AH4048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.155Uh, 420Uohm, 50A, Smd; Inductance Vishay
07AH4048
Inductor, 0.155Uh, 420Uohm, 50A, Smd; Inductance Vishay 07AH4048
INDUCTOR, 0.155UH, 420UOHM, 50A, SMD; Inductance:0.155µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC RoHS Compliant: Yes

INDUCTOR, 0.155UH, 420UOHM, 50A, SMD; Inductance:0.155µH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3109-2-ND 07AH4048
Product Name Fixed Inductors Inductor, 0.155Uh, 420Uohm, 50A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 4.20E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers