Vishay Intertechnology, Inc. Fixed Inductors IDCP3114ER470M

Description
47µH Unshielded Wirewound Inductor 680mA 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 680mA 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3114ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3114ER470M-ND
Fixed Inductors IDCP3114ER470M-ND
47µH Unshielded Wirewound Inductor 680mA 250mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 680mA 250mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 0.68A SMD 47¦H 680mA - - Ferrite Core ¦20% Unshielded 250 mOhm Max - IDCP3114ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.68A SMD 47¦H 680mA - - Ferrite Core ¦20% Unshielded 250 mOhm Max
IDCP3114ER470M
INDUCTOR POWER 47UH 0.68A SMD 47¦H 680mA - - Ferrite Core ¦20% Unshielded 250 mOhm Max IDCP3114ER470M
INDUCTOR POWER 47UH 0.68A SMD 47¦H 680mA - - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 0.68A SMD 47¦H 680mA - - Ferrite Core ¦20% Unshielded 250 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3114ER470M-ND IDCP3114ER470M
Product Name Fixed Inductors INDUCTOR POWER 47UH 0.68A SMD 47¦H 680mA - - Ferrite Core ¦20% Unshielded 250 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details