Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IFSC1111ABER220M01

Description
Win Source Part Number: 1230256-IFSC1111ABER 220M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AB Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 756mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm) Alternative Parts (Cross-Reference): IFSC1111ABER220M01.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1402-6,541-1402- 2,541-1402-1 Current - Saturation (Isat): 550mA
Request a Quote Datasheet
Description
Win Source Part Number: 1230256-IFSC1111ABER 220M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AB Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 756mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm) Alternative Parts (Cross-Reference): IFSC1111ABER220M01.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1402-6,541-1402- 2,541-1402-1 Current - Saturation (Isat): 550mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1230256-IFSC1111ABER220M01
Inductors, Coils, Chokes - Fixed Inductors 1230256-IFSC1111ABER220M01
Win Source Part Number: 1230256-IFSC1111ABER 220M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AB Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 756mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm) Alternative Parts (Cross-Reference): IFSC1111ABER220M01.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 670 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1402-6,541-1402- 2,541-1402-1 Current - Saturation (Isat): 550mA

Win Source Part Number: 1230256-IFSC1111ABER220M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1111AB
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 756mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.114" L x 0.114" W (2.90mm x 2.90mm)
Alternative Parts (Cross-Reference): IFSC1111ABER220M01.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 670 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1402-6,541-1402-2,541-1402-1
Current - Saturation (Isat): 550mA

Buy Now Datasheet
SMD 22uH 670mA Inductor and Choke - 71-IFSC1111ABER220M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 670mA Inductor and Choke
71-IFSC1111ABER220M01
SMD 22uH 670mA Inductor and Choke 71-IFSC1111ABER220M01
22uH 20% Shielded Wirewound SMD Inductor, 670mA Product overview: IFSC1111ABER220M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 670mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 670mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER220M0 1 can be used for catalog matching and distributor lookup.

22uH 20% Shielded Wirewound SMD Inductor, 670mA Product overview: IFSC1111ABER220M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 670mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 670mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER220M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1402-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1402-2-ND
Fixed Inductors 541-1402-2-ND
22µH Shielded Inductor 670mA 756mOhm Max Nonstandard

22µH Shielded Inductor 670mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1402-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1402-6-ND
Fixed Inductors 541-1402-6-ND
22µH Shielded Inductor 670mA 756mOhm Max Nonstandard

22µH Shielded Inductor 670mA 756mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1402-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1402-1-ND
Fixed Inductors 541-1402-1-ND
22µH Shielded Inductor 670mA 756mOhm Max Nonstandard

22µH Shielded Inductor 670mA 756mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 0.67A SMD 22¦H 670mA 550mA 670mA - ¦20% Shielded 756 mOhm Max - IFSC1111ABER220M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 0.67A SMD 22¦H 670mA 550mA 670mA - ¦20% Shielded 756 mOhm Max
IFSC1111ABER220M01
INDUCTOR POWER 22UH 0.67A SMD 22¦H 670mA 550mA 670mA - ¦20% Shielded 756 mOhm Max IFSC1111ABER220M01
INDUCTOR POWER 22UH 0.67A SMD 22¦H 670mA 550mA 670mA - ¦20% Shielded 756 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 22UH 0.67A SMD 22¦H 670mA 550mA 670mA - ¦20% Shielded 756 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 22 H, 20%, Shielded, 0.756 Ohm, 670 Ma Rohs Compliant Vishay - 06X5461 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 22 H, 20%, Shielded, 0.756 Ohm, 670 Ma Rohs Compliant Vishay
06X5461
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 22 H, 20%, Shielded, 0.756 Ohm, 670 Ma Rohs Compliant Vishay 06X5461
Surface Mount Power Inductor, IFSC-1111AB-01 Series, 22 H, 20%, Shielded, 0.756 ohm, 670 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AB-01 Series, 22 H, 20%, Shielded, 0.756 ohm, 670 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 550Ma, Smd; Inductance Vishay - 47T5106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 550Ma, Smd; Inductance Vishay
47T5106
Inductor, Shielded, 22Uh, 550Ma, Smd; Inductance Vishay 47T5106
INDUCTOR, SHIELDED, 22UH, 550MA, SMD; Inductance:22µH; RMS Current (Irms):670mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 550MA, SMD; Inductance:22µH; RMS Current (Irms):670mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1230256-IFSC1111ABER220M01 71-IFSC1111ABER220M01 541-1402-2-ND IFSC1111ABER220M01 06X5461 47T5106
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22uH 670mA Inductor and Choke Fixed Inductors INDUCTOR POWER 22UH 0.67A SMD 22¦H 670mA 550mA 670mA - ¦20% Shielded 756 mOhm Max Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 22 H, 20%, Shielded, 0.756 Ohm, 670 Ma Rohs Compliant Vishay Inductor, Shielded, 22Uh, 550Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details