Vishay Precision Group Fixed Inductors IFSC1111ABER4R7M01

Description
4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1400-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1400-1-ND
Fixed Inductors 541-1400-1-ND
4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard

4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1400-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1400-6-ND
Fixed Inductors 541-1400-6-ND
4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard

4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1400-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1400-2-ND
Fixed Inductors 541-1400-2-ND
4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard

4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A 1.2A 1.4A - ¦20% Shielded 156 mOhm Max - IFSC1111ABER4R7M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A 1.2A 1.4A - ¦20% Shielded 156 mOhm Max
IFSC1111ABER4R7M01
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A 1.2A 1.4A - ¦20% Shielded 156 mOhm Max IFSC1111ABER4R7M01
INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A 1.2A 1.4A - ¦20% Shielded 156 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A 1.2A 1.4A - ¦20% Shielded 156 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.047"" H (2.90mm x 2.90mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
4.7uH 100KHz 1.08A Inductor and Choke - 71-IFSC1111ABER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 1.08A Inductor and Choke
71-IFSC1111ABER4R7M01
4.7uH 100KHz 1.08A Inductor and Choke 71-IFSC1111ABER4R7M01
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz 1.08A 0.221Ohm DCR 1111 T/R Product overview: IFSC1111ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER4R7M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz 1.08A 0.221Ohm DCR 1111 T/R Product overview: IFSC1111ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 1.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 1.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111ABER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 4.7 H, 20%, Shielded, 0.156 Ohm, 1.4 A Rohs Compliant Vishay - 06X5463 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 4.7 H, 20%, Shielded, 0.156 Ohm, 1.4 A Rohs Compliant Vishay
06X5463
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 4.7 H, 20%, Shielded, 0.156 Ohm, 1.4 A Rohs Compliant Vishay 06X5463
Surface Mount Power Inductor, IFSC-1111AB-01 Series, 4.7 H, 20%, Shielded, 0.156 ohm, 1.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AB-01 Series, 4.7 H, 20%, Shielded, 0.156 ohm, 1.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1400-1-ND IFSC1111ABER4R7M01 71-IFSC1111ABER4R7M01 06X5463
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 1.4A SMD 4.7¦H 1.4A 1.2A 1.4A - ¦20% Shielded 156 mOhm Max 4.7uH 100KHz 1.08A Inductor and Choke Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 4.7 H, 20%, Shielded, 0.156 Ohm, 1.4 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1560 ohms 0.1560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers