Vishay Intertechnology, Inc. Fixed Inductors IDCP3916ER100M

Description
10µH Unshielded Wirewound Inductor 2.38A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.38A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3916ER100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3916ER100M-ND
Fixed Inductors IDCP3916ER100M-ND
10µH Unshielded Wirewound Inductor 2.38A 50mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.38A 50mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 2.38A SMD 10¦H 2.38A - - Ferrite Core ¦20% Unshielded 50 mOhm Max - IDCP3916ER100M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 2.38A SMD 10¦H 2.38A - - Ferrite Core ¦20% Unshielded 50 mOhm Max
IDCP3916ER100M
INDUCTOR POWER 10UH 2.38A SMD 10¦H 2.38A - - Ferrite Core ¦20% Unshielded 50 mOhm Max IDCP3916ER100M
INDUCTOR POWER 10UH 2.38A SMD 10¦H 2.38A - - Ferrite Core ¦20% Unshielded 50 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 2.38A SMD 10¦H 2.38A - - Ferrite Core ¦20% Unshielded 50 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.158"" H (10.00mm x 9.00mm x 4.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3916ER100M-ND IDCP3916ER100M
Product Name Fixed Inductors INDUCTOR POWER 10UH 2.38A SMD 10¦H 2.38A - - Ferrite Core ¦20% Unshielded 50 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details