82µH Unshielded Wirewound Inductor 780mA 370mOhm Max Nonstandard
INDUCTOR POWER 82UH 0.78A SMD 82¦H 780mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IDCP3020ER820M-ND | IDCP3020ER820M |
| Product Name | Fixed Inductors | INDUCTOR POWER 82UH 0.78A SMD 82¦H 780mA - - Ferrite Core ¦20% Unshielded 370 mOhm Max |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |