Vishay Precision Group Fixed Inductors IFLR5151HZERR26M01

Description
260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3114-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3114-6-ND
Fixed Inductors 541-3114-6-ND
260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3114-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3114-2-ND
Fixed Inductors 541-3114-2-ND
260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3114-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3114-1-ND
Fixed Inductors 541-3114-1-ND
260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.26Uh, 350Uohm, 50A, Smd; Inductance Vishay - 07AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.26Uh, 350Uohm, 50A, Smd; Inductance Vishay
07AH4054
Inductor, 0.26Uh, 350Uohm, 50A, Smd; Inductance Vishay 07AH4054
INDUCTOR, 0.26UH, 350UOHM, 50A, SMD; Inductance:0.26µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:IFLR-5151HZ-01 Series; Power Inductor Case:13mm x 13mm x 8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.26UH, 350UOHM, 50A, SMD; Inductance:0.26µH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:IFLR-5151HZ-01 Series; Power Inductor Case:13mm x 13mm x 8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3114-6-ND 07AH4054
Product Name Fixed Inductors Inductor, 0.26Uh, 350Uohm, 50A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 3.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details