Vishay Intertechnology, Inc. Fixed Inductors IDCS5020ER1R5M

Description
1.5µH Shielded Wirewound Inductor 4.5A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.5A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS5020ER1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER1R5M-ND
Fixed Inductors IDCS5020ER1R5M-ND
1.5µH Shielded Wirewound Inductor 4.5A 22mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.5A 22mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH 4.5A SMD 1.5¦H 4.5A 5.2A - Ferrite Core ¦20% Shielded 22 mOhm Max - IDCS5020ER1R5M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 4.5A SMD 1.5¦H 4.5A 5.2A - Ferrite Core ¦20% Shielded 22 mOhm Max
IDCS5020ER1R5M
INDUCTOR POWER 1.5UH 4.5A SMD 1.5¦H 4.5A 5.2A - Ferrite Core ¦20% Shielded 22 mOhm Max IDCS5020ER1R5M
INDUCTOR POWER 1.5UH 4.5A SMD 1.5¦H 4.5A 5.2A - Ferrite Core ¦20% Shielded 22 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 4.5A SMD 1.5¦H 4.5A 5.2A - Ferrite Core ¦20% Shielded 22 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS5020ER1R5M-ND IDCS5020ER1R5M
Product Name Fixed Inductors INDUCTOR POWER 1.5UH 4.5A SMD 1.5¦H 4.5A 5.2A - Ferrite Core ¦20% Shielded 22 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details