Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER181M

Description
180µH Unshielded Wirewound Inductor 510mA 710mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 510mA 710mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER181M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER181M-ND
Fixed Inductors IDCP3020ER181M-ND
180µH Unshielded Wirewound Inductor 510mA 710mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 510mA 710mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 180UH 0.51A SMD 180¦H 510mA - - Ferrite Core ¦20% Unshielded 710 mOhm Max - IDCP3020ER181M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 0.51A SMD 180¦H 510mA - - Ferrite Core ¦20% Unshielded 710 mOhm Max
IDCP3020ER181M
INDUCTOR POWER 180UH 0.51A SMD 180¦H 510mA - - Ferrite Core ¦20% Unshielded 710 mOhm Max IDCP3020ER181M
INDUCTOR POWER 180UH 0.51A SMD 180¦H 510mA - - Ferrite Core ¦20% Unshielded 710 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 180UH 0.51A SMD 180¦H 510mA - - Ferrite Core ¦20% Unshielded 710 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER181M-ND IDCP3020ER181M
Product Name Fixed Inductors INDUCTOR POWER 180UH 0.51A SMD 180¦H 510mA - - Ferrite Core ¦20% Unshielded 710 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0035 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details