Vishay Precision Group Fixed Inductors IFSC1008ABER3R3M01

Description
3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFSC1008ABER3R3M01CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1008ABER3R3M01DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IFSC1008ABER3R3M01TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3uH 1.7A Inductor and Choke - 71-IFSC1008ABER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 1.7A Inductor and Choke
71-IFSC1008ABER3R3M01
SMD 3.3uH 1.7A Inductor and Choke 71-IFSC1008ABER3R3M01
3.3uH Shielded Wirewound Inductor, 1.7A, 155mR DCR, 1008 SMD Product overview: IFSC1008ABER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER3R3M0 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded Wirewound Inductor, 1.7A, 155mR DCR, 1008 SMD Product overview: IFSC1008ABER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 3.3UH 1.45A SMD 3.3¦H 1.45A 1.7A 1.45A - ¦20% Shielded 155 mOhm Max - IFSC1008ABER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 1.45A SMD 3.3¦H 1.45A 1.7A 1.45A - ¦20% Shielded 155 mOhm Max
IFSC1008ABER3R3M01
INDUCTOR POWER 3.3UH 1.45A SMD 3.3¦H 1.45A 1.7A 1.45A - ¦20% Shielded 155 mOhm Max IFSC1008ABER3R3M01
INDUCTOR POWER 3.3UH 1.45A SMD 3.3¦H 1.45A 1.7A 1.45A - ¦20% Shielded 155 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 1.45A SMD 3.3¦H 1.45A 1.7A 1.45A - ¦20% Shielded 155 mOhm Max - - Power Supplies - 0.098"" L x 0.079"" W x 0.047"" H (2.50mm x 2.00mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 3.3Uh, 1.7A, Smd; Inductance Vishay - 47T5100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 1.7A, Smd; Inductance Vishay
47T5100
Inductor, Shielded, 3.3Uh, 1.7A, Smd; Inductance Vishay 47T5100
INDUCTOR, SHIELDED, 3.3UH, 1.7A, SMD; Inductance:3.3µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 1.7A, SMD; Inductance:3.3µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IFSC1008ABER3R3M01CT-ND 71-IFSC1008ABER3R3M01 IFSC1008ABER3R3M01 47T5100
Product Name Fixed Inductors SMD 3.3uH 1.7A Inductor and Choke INDUCTOR POWER 3.3UH 1.45A SMD 3.3¦H 1.45A 1.7A 1.45A - ¦20% Shielded 155 mOhm Max Inductor, Shielded, 3.3Uh, 1.7A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1550 ohms 0.1550 ohms
Unlock Full Specs
to access all available technical data