Vishay Precision Group Fixed Inductors IFSC1515AHER220M01

Description
22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1407-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1407-2-ND
Fixed Inductors 541-1407-2-ND
22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1407-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1407-1-ND
Fixed Inductors 541-1407-1-ND
22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1407-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1407-6-ND
Fixed Inductors 541-1407-6-ND
22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 298732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298732
Surface Mount Inductors 298732
Vishay IFSC1515AHER220M01

Vishay IFSC1515AHER220M01

Supplier's Site
Surface Mount Inductors - 298734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298734
Surface Mount Inductors 298734
Vishay IFSC1515AHER220M01

Vishay IFSC1515AHER220M01

Supplier's Site
INDUCTOR POWER 22UH 1.20A SMD 22¦H 1.2A 830mA 1.2A - ¦20% Shielded 315 mOhm Max - IFSC1515AHER220M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.20A SMD 22¦H 1.2A 830mA 1.2A - ¦20% Shielded 315 mOhm Max
IFSC1515AHER220M01
INDUCTOR POWER 22UH 1.20A SMD 22¦H 1.2A 830mA 1.2A - ¦20% Shielded 315 mOhm Max IFSC1515AHER220M01
INDUCTOR POWER 22UH 1.20A SMD 22¦H 1.2A 830mA 1.2A - ¦20% Shielded 315 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

INDUCTOR POWER 22UH 1.20A SMD 22¦H 1.2A 830mA 1.2A - ¦20% Shielded 315 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 22Uh, 830Ma, Smd; Inductance Vishay - 47T5127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 830Ma, Smd; Inductance Vishay
47T5127
Inductor, Shielded, 22Uh, 830Ma, Smd; Inductance Vishay 47T5127
INDUCTOR, SHIELDED, 22UH, 830MA, SMD; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):830mA; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 830MA, SMD; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):830mA; Product Range:IFSC-1515AH-01 Series; Inductor Case / Package:-; Product Length:3.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 22 H, 20%, Shielded, 0.315 Ohm, 1.2 A Rohs Compliant Vishay - 06X5482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 22 H, 20%, Shielded, 0.315 Ohm, 1.2 A Rohs Compliant Vishay
06X5482
Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 22 H, 20%, Shielded, 0.315 Ohm, 1.2 A Rohs Compliant Vishay 06X5482
Surface Mount Power Inductor, IFSC-1515AH-01 Series, 22 H, 20%, Shielded, 0.315 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1515AH-01 Series, 22 H, 20%, Shielded, 0.315 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1407-2-ND 298732 IFSC1515AHER220M01 47T5127 06X5482
Product Name Fixed Inductors Surface Mount Inductors INDUCTOR POWER 22UH 1.20A SMD 22¦H 1.2A 830mA 1.2A - ¦20% Shielded 315 mOhm Max Inductor, Shielded, 22Uh, 830Ma, Smd; Inductance Vishay Surface Mount Power Inductor, Ifsc-1515Ah-01 Series, 22 H, 20%, Shielded, 0.315 Ohm, 1.2 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3150 ohms 0.3150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details