Vishay Intertechnology, Inc. Fixed Inductors IDCP3114ER181M

Description
180µH Unshielded Wirewound Inductor 360mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 360mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3114ER181M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3114ER181M-ND
Fixed Inductors IDCP3114ER181M-ND
180µH Unshielded Wirewound Inductor 360mA 1.02Ohm Max Nonstandard

180µH Unshielded Wirewound Inductor 360mA 1.02Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IDCP3114ER181M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details