Vishay Intertechnology, Inc. Fixed Inductors IDCP3114ER271M

Description
270µH Unshielded Wirewound Inductor 290mA 1.31Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 290mA 1.31Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3114ER271M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3114ER271M-ND
Fixed Inductors IDCP3114ER271M-ND
270µH Unshielded Wirewound Inductor 290mA 1.31Ohm Max Nonstandard

270µH Unshielded Wirewound Inductor 290mA 1.31Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA - - Ferrite Core ¦20% Unshielded 1.31 Ohm Max - IDCP3114ER271M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA - - Ferrite Core ¦20% Unshielded 1.31 Ohm Max
IDCP3114ER271M
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA - - Ferrite Core ¦20% Unshielded 1.31 Ohm Max IDCP3114ER271M
INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA - - Ferrite Core ¦20% Unshielded 1.31 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA - - Ferrite Core ¦20% Unshielded 1.31 Ohm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.138"" H (7.80mm x 7.00mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3114ER271M-ND IDCP3114ER271M
Product Name Fixed Inductors INDUCTOR POWER 270UH 0.29A SMD 270¦H 290mA - - Ferrite Core ¦20% Unshielded 1.31 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details