Vishay Intertechnology, Inc. INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max IDCP3020ER220M

Description
INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max - IDCP3020ER220M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max
IDCP3020ER220M
INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max IDCP3020ER220M
INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3020ER220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER220M-ND
Fixed Inductors IDCP3020ER220M-ND
22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3020ER220M IDCP3020ER220M-ND
Product Name INDUCTOR POWER 22UH 1.5A SMD 22¦H 1.5A - - Ferrite Core ¦20% Unshielded 110 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1100 ohms 0.1100 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 2469839P - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers