Vishay Intertechnology, Inc. INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max IDCP3722ER221M

Description
INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max - IDCP3722ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max
IDCP3722ER221M
INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max IDCP3722ER221M
INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP3722ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER221M-ND
Fixed Inductors IDCP3722ER221M-ND
220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP3722ER221M IDCP3722ER221M-ND
Product Name INDUCTOR POWER 220UH 0.66A SMD 220¦H 660mA - - Ferrite Core ¦20% Unshielded 730 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.7300 ohms 0.7300 ohms
Rated DC Current 660 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 2125956P - RS Components, Ltd.
Specs
Inductance Range 1000 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details