Vishay Intertechnology, Inc. Fixed Inductors IFCB0402ER2N7S

Description
FIXED IND 2.7NH 440MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.7NH 440MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IFCB0402ER2N7SCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 440MA 350 MOHM

FIXED IND 2.7NH 440MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IFCB0402ER2N7STR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IFCB0402ER2N7SDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 440MA 350 MOHM

FIXED IND 2.7NH 440MA 350 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IFCB0402ER2N7SCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details