Vishay Intertechnology, Inc. INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max IDCS5020ER221M

Description
INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max - IDCS5020ER221M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max
IDCS5020ER221M
INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max IDCS5020ER221M
INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.200"" H (12.95mm x 9.40mm x 5.08mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS5020ER221M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS5020ER221M-ND
Fixed Inductors IDCS5020ER221M-ND
220µH Shielded Wirewound Inductor 450mA 800mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS5020ER221M IDCS5020ER221M-ND
Product Name INDUCTOR POWER 220UH 0.45A SMD 220¦H 450mA 500mA - Ferrite Core ¦20% Shielded 800 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A220K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details