Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER330M

Description
33µH Unshielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER330M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER330M-ND
Fixed Inductors IDCP3020ER330M-ND
33µH Unshielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 1.2A 130mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 33UH 1.2A SMD 33¦H 1.2A - - Ferrite Core ¦20% Unshielded 130 mOhm Max - IDCP3020ER330M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 1.2A SMD 33¦H 1.2A - - Ferrite Core ¦20% Unshielded 130 mOhm Max
IDCP3020ER330M
INDUCTOR POWER 33UH 1.2A SMD 33¦H 1.2A - - Ferrite Core ¦20% Unshielded 130 mOhm Max IDCP3020ER330M
INDUCTOR POWER 33UH 1.2A SMD 33¦H 1.2A - - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 33UH 1.2A SMD 33¦H 1.2A - - Ferrite Core ¦20% Unshielded 130 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER330M-ND IDCP3020ER330M
Product Name Fixed Inductors INDUCTOR POWER 33UH 1.2A SMD 33¦H 1.2A - - Ferrite Core ¦20% Unshielded 130 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers